Ideal Industries, Inc. Screwdriver 35-188

Description
CABINET, SLOTTED TYPE NICKEL CHROME PLATED, GROUND (TIP) FINISH 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-3/4 INCH SHANK SIZE 3/16 INCH DIA HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet
Description
CABINET, SLOTTED TYPE NICKEL CHROME PLATED, GROUND (TIP) FINISH 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-3/4 INCH SHANK SIZE 3/16 INCH DIA HANDLE TYPE CUSHIONED VINYL GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-188 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-188
Screwdriver 35-188
CABINET, SLOTTED TYPE NICKEL CHROME PLATED, GROUND (TIP) FINISH 11-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 3-3/4 INCH SHANK SIZE 3/16 INCH DIA HANDLE TYPE CUSHIONED VINYL GRIP
  • CABINET, SLOTTED TYPE
  • NICKEL CHROME PLATED, GROUND (TIP) FINISH
  • 11-3/4 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION STYLE
  • YELLOW, BLACK HANDLE COLOR
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 3-3/4 INCH
  • SHANK SIZE 3/16 INCH DIA
  • HANDLE TYPE CUSHIONED VINYL GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-188
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
TT50F/H Dial Measuring Screwdriver - 020151 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7 inch (178 mm)
View Details
Screwdriver Bits - 2676079 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Overall Length 0.9843 inch (25 mm)
Shaft Material Metal
Standards RoHS Compliant
View Details