Ideal Industries, Inc. Screwdriver 35-168

Description
KEYSTONE TYPE GROUND (TIP) FINISH 13-11/32 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 5-11/32 INCH SHANK SIZE 3/8 INCH DIA
Datasheet
Description
KEYSTONE TYPE GROUND (TIP) FINISH 13-11/32 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 5-11/32 INCH SHANK SIZE 3/8 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-168 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-168
Screwdriver 35-168
KEYSTONE TYPE GROUND (TIP) FINISH 13-11/32 INCH OVERALL LENGTH 8 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 5-11/32 INCH SHANK SIZE 3/8 INCH DIA
  • KEYSTONE TYPE
  • GROUND (TIP) FINISH
  • 13-11/32 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION STYLE
  • YELLOW, BLACK HANDLE COLOR
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 5-11/32 INCH
  • SHANK SIZE 3/8 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-168
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 35-190 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 13.75 inch (349 mm)
View Details
Preset Torque Screwdrivers PM-15 - 810064 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details