Ideal Industries, Inc. Screwdriver 35-153

Description
CABINET, SLOTTED, HEAVY DUTY TYPE NICKEL CHROME PLATED, GROUND (TIP) FINISH 14-3/8 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE RUBBER HANDLE MATERIAL PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
Datasheet
Description
CABINET, SLOTTED, HEAVY DUTY TYPE NICKEL CHROME PLATED, GROUND (TIP) FINISH 14-3/8 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE RUBBER HANDLE MATERIAL PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-153 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-153
Screwdriver 35-153
CABINET, SLOTTED, HEAVY DUTY TYPE NICKEL CHROME PLATED, GROUND (TIP) FINISH 14-3/8 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE RUBBER HANDLE MATERIAL PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
  • CABINET, SLOTTED, HEAVY DUTY TYPE
  • NICKEL CHROME PLATED, GROUND (TIP) FINISH
  • 14-3/8 INCH OVERALL LENGTH
  • 10 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • RUBBER HANDLE MATERIAL
  • PRECISION STYLE
  • YELLOW, BLACK HANDLE COLOR
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • SHANK SIZE 1/4 INCH DIA
  • HANDLE TYPE CUSHIONED GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-153
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2121 - WAGO
Specs
Drive Type Crosshead; PH1
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-15 - 810064 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details
Ceramic Driver 0.9 X 30 Slot - 64831 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Drive Type Slotted
Drive Size 1.18 inch (30 mm)
Shaft Material Ceramic
View Details