Ideal Industries, Inc. Screwdriver 35-151

Description
CABINET, SLOTTED, HEAVY DUTY TYPE NICKEL CHROME PLATED FINISH 10-3/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
Datasheet
Description
CABINET, SLOTTED, HEAVY DUTY TYPE NICKEL CHROME PLATED FINISH 10-3/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-151 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-151
Screwdriver 35-151
CABINET, SLOTTED, HEAVY DUTY TYPE NICKEL CHROME PLATED FINISH 10-3/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
  • CABINET, SLOTTED, HEAVY DUTY TYPE
  • NICKEL CHROME PLATED FINISH
  • 10-3/8 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION STYLE
  • YELLOW, BLACK HANDLE COLOR
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 4-5/16 INCH
  • SHANK SIZE 1/4 INCH DIA
  • HANDLE TYPE CUSHIONED GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-151
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2165 - WAGO
Specs
Drive Type T15
View Details
2 suppliers
IFR Standard TLS0406 Preset Torque Screwdriver FH - 020480 - Mountz, Inc.
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5 inch (127 mm)
View Details