Ideal Industries, Inc. Screwdriver 35-150

Description
CABINET, SLOTTED, HEAVY DUTY TYPE NICKEL CHROME PLATED FINISH 8-3/8 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
Datasheet
Description
CABINET, SLOTTED, HEAVY DUTY TYPE NICKEL CHROME PLATED FINISH 8-3/8 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-150 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-150
Screwdriver 35-150
CABINET, SLOTTED, HEAVY DUTY TYPE NICKEL CHROME PLATED FINISH 8-3/8 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 4-5/16 INCH SHANK SIZE 1/4 INCH DIA HANDLE TYPE CUSHIONED GRIP
  • CABINET, SLOTTED, HEAVY DUTY TYPE
  • NICKEL CHROME PLATED FINISH
  • 8-3/8 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION STYLE
  • YELLOW, BLACK HANDLE COLOR
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 4-5/16 INCH
  • SHANK SIZE 1/4 INCH DIA
  • HANDLE TYPE CUSHIONED GRIP
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-150
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2167 - WAGO
Specs
Drive Type T25
View Details
2 suppliers
Screwdriver Set - 35-9305 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead; Slotted
View Details
Screwdriver - SDP-2-4 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 7.94 inch (202 mm)
View Details