Ideal Industries, Inc. Wrench; adjustable; 10 in; 1-5/16 in jaw capacity; lightweight 35-021

Description
10 in. Adjustable Wrench Narrow profile head reaches into tight spaces Jaw capacity of 1-5⁄16 in. Extra wide jaw capacity with standard and metric markings. Tight tolerance on thumbscrew won’t loosen or wobble with use.
Description
10 in. Adjustable Wrench Narrow profile head reaches into tight spaces Jaw capacity of 1-5⁄16 in. Extra wide jaw capacity with standard and metric markings. Tight tolerance on thumbscrew won’t loosen or wobble with use.

Suppliers

Company
Product
Description
Supplier Links
Wrench; adjustable; 10 in; 1-5/16 in jaw capacity; lightweight - 70223529 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wrench; adjustable; 10 in; 1-5/16 in jaw capacity; lightweight
70223529
Wrench; adjustable; 10 in; 1-5/16 in jaw capacity; lightweight 70223529
10 in. Adjustable Wrench Narrow profile head reaches into tight spaces Jaw capacity of 1-5⁄16 in. Extra wide jaw capacity with standard and metric markings. Tight tolerance on thumbscrew won’t loosen or wobble with use.

10 in. Adjustable Wrench

  • Narrow profile head reaches into tight spaces
  • Jaw capacity of 1-5⁄16 in.
    Extra wide jaw capacity with standard and metric markings. Tight tolerance on thumbscrew won’t loosen or wobble with use.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wrenches
Product Number 70223529
Product Name Wrench; adjustable; 10 in; 1-5/16 in jaw capacity; lightweight
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Quick Release Socket Wrench - Model 53QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 20 inch (508 mm)
View Details