Ideal Industries, Inc.Fiber Optic Power Meter33-931
Description
850/1300/1310/1490/1
550 NANOMETER WAVELENGTH
+/- 5 PERCENT ACCURACY
LED DISPLAY TYPE
CE APPROVAL
LAN, CABLING SYSTEM APPLICATION
FC, UNIVERSAL CONNECTOR TYPE
-10 TO 60 DEG C OPERATING TEMPERATURE
0.01 RESOLUTION
(3) AAA ALKALINE BATTERY TYPE
-60 TO 3 DBM OPTICAL POWER MEASUREMENT RANGE
INDIUM, GALLIUM, ARSENIDE DETECTOR TYPE
FIBERMASTER[R] BRAND
KIT CONTENTS LIGHT SOURCE, 850/1300/1310/1550 LASER LIGHT SOURCE WITH ST, SC AND FC ADAPTERS, POWER METER, 4 WAVELENGTH WITH UNIVERSAL 2.5 MM AND FIXED FC ADAPTER, (2) SC-SC 50 MICROMETER MULTI MODE CABLES, (1) SC CALIBRATION COUPLER, CARRYING CASE
Ideal Industries, Inc.
Done
Datasheet
Description
850/1300/1310/1490/1
550 NANOMETER WAVELENGTH
+/- 5 PERCENT ACCURACY
LED DISPLAY TYPE
CE APPROVAL
LAN, CABLING SYSTEM APPLICATION
FC, UNIVERSAL CONNECTOR TYPE
-10 TO 60 DEG C OPERATING TEMPERATURE
0.01 RESOLUTION
(3) AAA ALKALINE BATTERY TYPE
-60 TO 3 DBM OPTICAL POWER MEASUREMENT RANGE
INDIUM, GALLIUM, ARSENIDE DETECTOR TYPE
FIBERMASTER[R] BRAND
KIT CONTENTS LIGHT SOURCE, 850/1300/1310/1550 LASER LIGHT SOURCE WITH ST, SC AND FC ADAPTERS, POWER METER, 4 WAVELENGTH WITH UNIVERSAL 2.5 MM AND FIXED FC ADAPTER, (2) SC-SC 50 MICROMETER MULTI MODE CABLES, (1) SC CALIBRATION COUPLER, CARRYING CASE
850/1300/1310/1490/1
550 NANOMETER WAVELENGTH
+/- 5 PERCENT ACCURACY
LED DISPLAY TYPE
CE APPROVAL
LAN, CABLING SYSTEM APPLICATION
FC, UNIVERSAL CONNECTOR TYPE
-10 TO 60 DEG C OPERATING TEMPERATURE
0.01 RESOLUTION
(3) AAA ALKALINE BATTERY TYPE
-60 TO 3 DBM OPTICAL POWER MEASUREMENT RANGE
INDIUM, GALLIUM, ARSENIDE DETECTOR TYPE
FIBERMASTER[R] BRAND
KIT CONTENTS LIGHT SOURCE, 850/1300/1310/1550 LASER LIGHT SOURCE WITH ST, SC AND FC ADAPTERS, POWER METER, 4 WAVELENGTH WITH UNIVERSAL 2.5 MM AND FIXED FC ADAPTER, (2) SC-SC 50 MICROMETER MULTI MODE CABLES, (1) SC CALIBRATION COUPLER, CARRYING CASE
850/1300/1310/1490/1550 NANOMETER WAVELENGTH
+/- 5 PERCENT ACCURACY
LED DISPLAY TYPE
CE APPROVAL
LAN, CABLING SYSTEM APPLICATION
FC, UNIVERSAL CONNECTOR TYPE
-10 TO 60 DEG C OPERATING TEMPERATURE
0.01 RESOLUTION
(3) AAA ALKALINE BATTERY TYPE
-60 TO 3 DBM OPTICAL POWER MEASUREMENT RANGE
INDIUM, GALLIUM, ARSENIDE DETECTOR TYPE
FIBERMASTER[R] BRAND
KIT CONTENTS LIGHT SOURCE, 850/1300/1310/1550 LASER LIGHT SOURCE WITH ST, SC AND FC ADAPTERS, POWER METER, 4 WAVELENGTH WITH UNIVERSAL 2.5 MM AND FIXED FC ADAPTER, (2) SC-SC 50 MICROMETER MULTI MODE CABLES, (1) SC CALIBRATION COUPLER, CARRYING CASE