The IBC 320 & 160 Auxiliary Signal Socket (part number 320160-40S) is a contact component for the IBC 320 Industrial Battery Connector series, designed for auxiliary signal wiring. It is rated for use with 0.25 to 0.50 mm² (24 to 20 AWG) wires and features a copper contact with gold plating. The socket is compatible with the modular IBC 320 system, supporting up to 10 auxiliary signal wires per connector. It operates within a temperature range of -20°C to 105°C and is rated for over 5,000 mating cycles under no-load conditions. The component is designed for use with the IP68-rated accessory kit for environmental protection and complies with UL 1977 and CSA 22.2 No. 182.3-16 standards. The housing is made of black PC/PBT material and meets UL94-V0 flammability requirements.
IBC 320 & 160 Auxiliary Signal Sockets
| Anderson Power Products | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 320160-40S |
| Product Name | IBC 320 & 160 Auxiliary Signal Sockets |