Anderson Power Products Power Socket Contact – 70mm² 320-1170

Description
Power Socket Contact – 70mm²
Request a Quote
Description
Power Socket Contact – 70mm²
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 320-1170 is a power socket contact designed for 70 mm² (2/0 to 3/0 AWG) wire, used in the IBC 320 industrial battery connector series. It is rated for up to 220 A per CSA and 350 A per UL specifications, with a voltage rating of 600 V AC/DC. The contact is made of silver-plated copper and is compatible with the modular IBC 320 housing system, supporting tool-less replacement. It operates in temperatures from -20°C to 105°C and meets UL 1977, CSA 22.2 No. 182.3-16, and EN1175:2025 standards. The contact is designed for use in plug or receptacle configurations with an average insertion force of 18 lbs and retention force of 27 lbs when paired with the standard housing.

Datasheet Summary
Powered by GS/AI

The 320-1170 is a power socket contact designed for 70 mm² (2/0 to 3/0 AWG) wire, used in the IBC 320 industrial battery connector series. It is rated for up to 220 A per CSA and 350 A per UL specifications, with a voltage rating of 600 V AC/DC. The contact is made of silver-plated copper and is compatible with the modular IBC 320 housing system, supporting tool-less replacement. It operates in temperatures from -20°C to 105°C and meets UL 1977, CSA 22.2 No. 182.3-16, and EN1175:2025 standards. The contact is designed for use in plug or receptacle configurations with an average insertion force of 18 lbs and retention force of 27 lbs when paired with the standard housing.

Suppliers

Company
Product
Description
Supplier Links
Power Socket Contact – 70mm² - 320-1170 - Anderson Power Products
Sterling, MA, United States
Power Socket Contact – 70mm²
320-1170
Power Socket Contact – 70mm² 320-1170
Power Socket Contact – 70mm²

Power Socket Contact – 70mm²

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
320-1170
Contacts 320-1170
SOCKET CONTACT 70mm

SOCKET CONTACT 70mm

Buy Now
Socket Contact 70Mm Rohs Compliant Anderson Power Products - 28K5923 - Newark, An Avnet Company
Chicago, IL, United States
Socket Contact 70Mm Rohs Compliant Anderson Power Products
28K5923
Socket Contact 70Mm Rohs Compliant Anderson Power Products 28K5923
SOCKET CONTACT 70mm RoHS Compliant: Yes

SOCKET CONTACT 70mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 320-1170 320-1170 28K5923
Product Name Power Socket Contact – 70mm² Contacts Socket Contact 70Mm Rohs Compliant Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products