Power socket contact for 120 mm² (4/0 AWG) wire, designed for use in the IBC 320 industrial battery connector series, with a silver copper contact plate and compatible with the IBC320-PLUG-BLK and IBC320-REC-BLK housings. The contact supports current ratings up to 460 A AC/DC under UL approval and 280 A under CSA, with a voltage rating of 600 V. It is rated for over 5000 mating cycles and meets UL 1977 and CSA 22.2 No. 182.3-16 standards. The contact is used in configurations with power and auxiliary signal support, including 4 AUX and 10 AUX setups, and is paired with corresponding power pin contacts for full connector assembly.
Power Socket Contact – 120mm²
DIN 4/0 SOCKET CONTACT ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 320-1104 | 320-1104 | 28K5921 |
| Product Name | Power Socket Contact – 120mm² | Contacts | Din 4/0 Socket Contact Rohs Compliant Anderson Power Products |
| Connector Type | DIN Connector |