Anderson Power Products Power Pin Contact – 95mm² 320-1095

Description
Power Pin Contact – 95mm²
Request a Quote
Description
Power Pin Contact – 95mm²
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Pin Contact – 95mm² - 320-1095 - Anderson Power Products
Sterling, MA, United States
Power Pin Contact – 95mm²
320-1095
Power Pin Contact – 95mm² 320-1095
Power Pin Contact – 95mm²

Power Pin Contact – 95mm²

Supplier's Site
Swedesboro, NJ, United States
Contacts
320-1095
Contacts 320-1095
PIN CONTACT 95mm

PIN CONTACT 95mm

Buy Now
Pin Contact 95Mm Rohs Compliant Anderson Power Products - 28K5920 - Newark, An Avnet Company
Chicago, IL, United States
Pin Contact 95Mm Rohs Compliant Anderson Power Products
28K5920
Pin Contact 95Mm Rohs Compliant Anderson Power Products 28K5920
PIN CONTACT 95mm RoHS Compliant: Yes

PIN CONTACT 95mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 320-1095 320-1095 28K5920
Product Name Power Pin Contact – 95mm² Contacts Pin Contact 95Mm Rohs Compliant Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers