Ideal Industries, Inc. Fish Tape with Reel/Winder 31-544

Description
120 FOOT TAPE LENGTH 350 POUND TENSILE STRENGTH FULL-PERIMETER HANDLE CASE TYPE FIBERGLASS TAPE MATERIAL 3/16 INCH WIDTH X 0.094 INCH THICKNESS TAPE SIZE 12 INCH REEL DIAMETER VOLT-GUARD[TM], TUFF-GRIP[TM] PRO BRAND TAPE END TYPE NON-CONDUCTIVE EYELET
Datasheet
Description
120 FOOT TAPE LENGTH 350 POUND TENSILE STRENGTH FULL-PERIMETER HANDLE CASE TYPE FIBERGLASS TAPE MATERIAL 3/16 INCH WIDTH X 0.094 INCH THICKNESS TAPE SIZE 12 INCH REEL DIAMETER VOLT-GUARD[TM], TUFF-GRIP[TM] PRO BRAND TAPE END TYPE NON-CONDUCTIVE EYELET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fish Tape with Reel/Winder - 31-544 - Ideal Industries, Inc.
Sycamore, IL, USA
Fish Tape with Reel/Winder
31-544
Fish Tape with Reel/Winder 31-544
120 FOOT TAPE LENGTH 350 POUND TENSILE STRENGTH FULL-PERIMETER HANDLE CASE TYPE FIBERGLASS TAPE MATERIAL 3/16 INCH WIDTH X 0.094 INCH THICKNESS TAPE SIZE 12 INCH REEL DIAMETER VOLT-GUARD[TM], TUFF-GRIP[TM] PRO BRAND TAPE END TYPE NON-CONDUCTIVE EYELET
  • 120 FOOT TAPE LENGTH
  • 350 POUND TENSILE STRENGTH
  • FULL-PERIMETER HANDLE CASE TYPE
  • FIBERGLASS TAPE MATERIAL
  • 3/16 INCH WIDTH X 0.094 INCH THICKNESS TAPE SIZE
  • 12 INCH REEL DIAMETER
  • VOLT-GUARD[TM], TUFF-GRIP[TM] PRO BRAND
  • TAPE END TYPE NON-CONDUCTIVE EYELET
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Hand Tools
Product Number 31-544
Product Name Fish Tape with Reel/Winder
Unlock Full Specs
to access all available technical data

Similar Products