CARBON STEEL MATERIAL
400 FOOT
FORMED HOOK END TYPE
1/4 INCH WIDTH X 0.06 INCH THICKNESS TAPE SIZE
BLUED-STEEL[TM] BRAND
TENSILE STRENGTH 1600 POUND
CONSTRUCTIONAL FEATURE IMPACT RESISTANT, RUST AND CORROSION RESISTANT
Ideal Industries, Inc.
Done
Datasheet
Description
CARBON STEEL MATERIAL
400 FOOT
FORMED HOOK END TYPE
1/4 INCH WIDTH X 0.06 INCH THICKNESS TAPE SIZE
BLUED-STEEL[TM] BRAND
TENSILE STRENGTH 1600 POUND
CONSTRUCTIONAL FEATURE IMPACT RESISTANT, RUST AND CORROSION RESISTANT
CARBON STEEL MATERIAL
400 FOOT
FORMED HOOK END TYPE
1/4 INCH WIDTH X 0.06 INCH THICKNESS TAPE SIZE
BLUED-STEEL[TM] BRAND
TENSILE STRENGTH 1600 POUND
CONSTRUCTIONAL FEATURE IMPACT RESISTANT, RUST AND CORROSION RESISTANT
CARBON STEEL MATERIAL
400 FOOT
FORMED HOOK END TYPE
1/4 INCH WIDTH X 0.06 INCH THICKNESS TAPE SIZE
BLUED-STEEL[TM] BRAND
TENSILE STRENGTH 1600 POUND
CONSTRUCTIONAL FEATURE IMPACT RESISTANT, RUST AND CORROSION RESISTANT