Ideal Industries, Inc. Fish Tape with Reel/Winder 31-187

Description
50 FOOT TAPE LENGTH 500 POUND TENSILE STRENGTH INNER ROTATING REEL WITH WINDING KNOB CASE TYPE IMPACT RESISTANT PLASTIC CASE MATERIAL NYLON JACKETED FIBERGLASS TAPE MATERIAL 3/16 INCH DIAMETER TAPE SIZE 12 INCH REEL DIAMETER S-CLASS[R], RAPID-PAK[R] BRAND TAPE END TYPE LEADER CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Datasheet
Description
50 FOOT TAPE LENGTH 500 POUND TENSILE STRENGTH INNER ROTATING REEL WITH WINDING KNOB CASE TYPE IMPACT RESISTANT PLASTIC CASE MATERIAL NYLON JACKETED FIBERGLASS TAPE MATERIAL 3/16 INCH DIAMETER TAPE SIZE 12 INCH REEL DIAMETER S-CLASS[R], RAPID-PAK[R] BRAND TAPE END TYPE LEADER CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fish Tape with Reel/Winder - 31-187 - Ideal Industries, Inc.
Sycamore, IL, USA
Fish Tape with Reel/Winder
31-187
Fish Tape with Reel/Winder 31-187
50 FOOT TAPE LENGTH 500 POUND TENSILE STRENGTH INNER ROTATING REEL WITH WINDING KNOB CASE TYPE IMPACT RESISTANT PLASTIC CASE MATERIAL NYLON JACKETED FIBERGLASS TAPE MATERIAL 3/16 INCH DIAMETER TAPE SIZE 12 INCH REEL DIAMETER S-CLASS[R], RAPID-PAK[R] BRAND TAPE END TYPE LEADER CONSTRUCTIONAL FEATURE IMPACT RESISTANT
  • 50 FOOT TAPE LENGTH
  • 500 POUND TENSILE STRENGTH
  • INNER ROTATING REEL WITH WINDING KNOB CASE TYPE
  • IMPACT RESISTANT PLASTIC CASE MATERIAL
  • NYLON JACKETED FIBERGLASS TAPE MATERIAL
  • 3/16 INCH DIAMETER TAPE SIZE
  • 12 INCH REEL DIAMETER
  • S-CLASS[R], RAPID-PAK[R] BRAND
  • TAPE END TYPE LEADER
  • CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Hand Tools
Product Number 31-187
Product Name Fish Tape with Reel/Winder
Unlock Full Specs
to access all available technical data

Similar Products