BRASS PLATED STEEL MATERIAL
50 FOOT
METAL EYELET END TYPE
3/16 INCH DIAMETER TAPE SIZE
GOLD-FISH[R] BRAND
TENSILE STRENGTH 700 POUND
CONSTRUCTIONAL FEATURE RUST RESISTANT
Ideal Industries, Inc.
Done
Datasheet
Description
BRASS PLATED STEEL MATERIAL
50 FOOT
METAL EYELET END TYPE
3/16 INCH DIAMETER TAPE SIZE
GOLD-FISH[R] BRAND
TENSILE STRENGTH 700 POUND
CONSTRUCTIONAL FEATURE RUST RESISTANT
BRASS PLATED STEEL MATERIAL
50 FOOT
METAL EYELET END TYPE
3/16 INCH DIAMETER TAPE SIZE
GOLD-FISH[R] BRAND
TENSILE STRENGTH 700 POUND
CONSTRUCTIONAL FEATURE RUST RESISTANT