Ideal Industries, Inc. Fish Tape with Reel/Winder 31-092

Description
100 FOOT TAPE LENGTH 1000 POUND TENSILE STRENGTH FULL-PERIMETER HANDLE CASE TYPE NYLON JACKETED STAINLESS STEEL TAPE MATERIAL 3/16 INCH DIAMETER TAPE SIZE 12 INCH REEL DIAMETER ZOOM[TM], TUFF-GRIP[TM] PRO BRAND TAPE END TYPE METAL EYELET CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Datasheet
Description
100 FOOT TAPE LENGTH 1000 POUND TENSILE STRENGTH FULL-PERIMETER HANDLE CASE TYPE NYLON JACKETED STAINLESS STEEL TAPE MATERIAL 3/16 INCH DIAMETER TAPE SIZE 12 INCH REEL DIAMETER ZOOM[TM], TUFF-GRIP[TM] PRO BRAND TAPE END TYPE METAL EYELET CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fish Tape with Reel/Winder - 31-092 - Ideal Industries, Inc.
Sycamore, IL, USA
Fish Tape with Reel/Winder
31-092
Fish Tape with Reel/Winder 31-092
100 FOOT TAPE LENGTH 1000 POUND TENSILE STRENGTH FULL-PERIMETER HANDLE CASE TYPE NYLON JACKETED STAINLESS STEEL TAPE MATERIAL 3/16 INCH DIAMETER TAPE SIZE 12 INCH REEL DIAMETER ZOOM[TM], TUFF-GRIP[TM] PRO BRAND TAPE END TYPE METAL EYELET CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • 100 FOOT TAPE LENGTH
  • 1000 POUND TENSILE STRENGTH
  • FULL-PERIMETER HANDLE CASE TYPE
  • NYLON JACKETED STAINLESS STEEL TAPE MATERIAL
  • 3/16 INCH DIAMETER TAPE SIZE
  • 12 INCH REEL DIAMETER
  • ZOOM[TM], TUFF-GRIP[TM] PRO BRAND
  • TAPE END TYPE METAL EYELET
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Hand Tools
Product Number 31-092
Product Name Fish Tape with Reel/Winder
Unlock Full Specs
to access all available technical data

Similar Products