STAINLESS STEEL MATERIAL
240 FOOT
FORMED HOOK END TYPE
1/8 INCH WIDTH X 0.06 INCH THICKNESS TAPE SIZE
TENSILE STRENGTH 1600 POUND
CONSTRUCTIONAL FEATURE IMPACT RESISTANT
Ideal Industries, Inc.
Done
Datasheet
Description
STAINLESS STEEL MATERIAL
240 FOOT
FORMED HOOK END TYPE
1/8 INCH WIDTH X 0.06 INCH THICKNESS TAPE SIZE
TENSILE STRENGTH 1600 POUND
CONSTRUCTIONAL FEATURE IMPACT RESISTANT
STAINLESS STEEL MATERIAL
240 FOOT
FORMED HOOK END TYPE
1/8 INCH WIDTH X 0.06 INCH THICKNESS TAPE SIZE
TENSILE STRENGTH 1600 POUND
CONSTRUCTIONAL FEATURE IMPACT RESISTANT