Ideal Industries, Inc. Fish Tape with Reel/Winder 31-064

Description
200 FT TAPE LENGTH GRIP HANDLE CASE TYPE IMPACT RESISTANT PLASTIC CASE MATERIAL NYLON JACKETED FIBERGLASS TAPE MATERIAL 3/16 INCH DIA TAPE SIZE 16 INCH REEL DIAMETER TUFF-GRIP[TM] PRO, S-CLASS[R] BRAND END TYPE LEADER
Datasheet
Description
200 FT TAPE LENGTH GRIP HANDLE CASE TYPE IMPACT RESISTANT PLASTIC CASE MATERIAL NYLON JACKETED FIBERGLASS TAPE MATERIAL 3/16 INCH DIA TAPE SIZE 16 INCH REEL DIAMETER TUFF-GRIP[TM] PRO, S-CLASS[R] BRAND END TYPE LEADER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fish Tape with Reel/Winder - 31-064 - Ideal Industries, Inc.
Sycamore, IL, USA
Fish Tape with Reel/Winder
31-064
Fish Tape with Reel/Winder 31-064
200 FT TAPE LENGTH GRIP HANDLE CASE TYPE IMPACT RESISTANT PLASTIC CASE MATERIAL NYLON JACKETED FIBERGLASS TAPE MATERIAL 3/16 INCH DIA TAPE SIZE 16 INCH REEL DIAMETER TUFF-GRIP[TM] PRO, S-CLASS[R] BRAND END TYPE LEADER
  • 200 FT TAPE LENGTH
  • GRIP HANDLE CASE TYPE
  • IMPACT RESISTANT PLASTIC CASE MATERIAL
  • NYLON JACKETED FIBERGLASS TAPE MATERIAL
  • 3/16 INCH DIA TAPE SIZE
  • 16 INCH REEL DIAMETER
  • TUFF-GRIP[TM] PRO, S-CLASS[R] BRAND
  • END TYPE LEADER
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Hand Tools
Product Number 31-064
Product Name Fish Tape with Reel/Winder
Unlock Full Specs
to access all available technical data

Similar Products