Ideal Industries, Inc. Fish Tape; Extended Length Ideal 31-061

Description
FISH TAPE; Extended Length:100ft; Pulling Strength Max:-; Product Range:-; Body Material:Fiberglass; Features:Non-Conduct ive; Large, Non-Slip Handle; Oversized Handle Opening; Textured Case Surface for Positive Grip; Length:100ft RoHS Compliant: NA
Datasheet
Description
FISH TAPE; Extended Length:100ft; Pulling Strength Max:-; Product Range:-; Body Material:Fiberglass; Features:Non-Conduct ive; Large, Non-Slip Handle; Oversized Handle Opening; Textured Case Surface for Positive Grip; Length:100ft RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fish Tape; Extended Length Ideal - 99B9066 - Newark, An Avnet Company
Chicago, IL, United States
Fish Tape; Extended Length Ideal
99B9066
Fish Tape; Extended Length Ideal 99B9066
FISH TAPE; Extended Length:100ft; Pulling Strength Max:-; Product Range:-; Body Material:Fiberglass; Features:Non-Conduct ive; Large, Non-Slip Handle; Oversized Handle Opening; Textured Case Surface for Positive Grip; Length:100ft RoHS Compliant: NA

FISH TAPE; Extended Length:100ft; Pulling Strength Max:-; Product Range:-; Body Material:Fiberglass; Features:Non-Conductive; Large, Non-Slip Handle; Oversized Handle Opening; Textured Case Surface for Positive Grip; Length:100ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 99B9066
Product Name Fish Tape; Extended Length Ideal
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.35E-4 inches (0.0085 mm)
View Details
Ultra Tack Splicing Tape - 2802SW - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Ultra Tack Splicing Tape
Thickness 0.0030 inches (0.0762 mm)
Adhesive PET - Polyester
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details