Ideal Industries, Inc. Fish Tape; Extended Length Ideal 31-057

Description
FISH TAPE; Extended Length:240ft; Pulling Strength Max:-; Product Range:-; Body Material:Steel; Features:Large, Non-Slip Handle; Oversized Handle Opening; Textured Case Surface for Positive Grip; Length:120ft; Width:1/8" RoHS Compliant: NA
Datasheet
Description
FISH TAPE; Extended Length:240ft; Pulling Strength Max:-; Product Range:-; Body Material:Steel; Features:Large, Non-Slip Handle; Oversized Handle Opening; Textured Case Surface for Positive Grip; Length:120ft; Width:1/8" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fish Tape; Extended Length Ideal - 50B4253 - Newark, An Avnet Company
Chicago, IL, United States
Fish Tape; Extended Length Ideal
50B4253
Fish Tape; Extended Length Ideal 50B4253
FISH TAPE; Extended Length:240ft; Pulling Strength Max:-; Product Range:-; Body Material:Steel; Features:Large, Non-Slip Handle; Oversized Handle Opening; Textured Case Surface for Positive Grip; Length:120ft; Width:1/8" RoHS Compliant: NA

FISH TAPE; Extended Length:240ft; Pulling Strength Max:-; Product Range:-; Body Material:Steel; Features:Large, Non-Slip Handle; Oversized Handle Opening; Textured Case Surface for Positive Grip; Length:120ft; Width:1/8" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 50B4253
Product Name Fish Tape; Extended Length Ideal
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Black Polyethylene Foam - 3332 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0310 inches (0.7874 mm)
Adhesive PE - Polyethylene
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details