Ideal Industries, Inc. Fish Tape; Extended Length Ideal 31-055

Description
FISH TAPE; Extended Length:60ft; Pulling Strength Max:-; Product Range:-; Body Material:Steel; Features:Large, Non-Slip Handle; Oversized Handle Opening; Textured Case Surface for Positive Grip; Length:50ft; Tool Body Material:Steel RoHS Compliant: NA
Datasheet
Description
FISH TAPE; Extended Length:60ft; Pulling Strength Max:-; Product Range:-; Body Material:Steel; Features:Large, Non-Slip Handle; Oversized Handle Opening; Textured Case Surface for Positive Grip; Length:50ft; Tool Body Material:Steel RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fish Tape; Extended Length Ideal - 90B0359 - Newark, An Avnet Company
Chicago, IL, United States
Fish Tape; Extended Length Ideal
90B0359
Fish Tape; Extended Length Ideal 90B0359
FISH TAPE; Extended Length:60ft; Pulling Strength Max:-; Product Range:-; Body Material:Steel; Features:Large, Non-Slip Handle; Oversized Handle Opening; Textured Case Surface for Positive Grip; Length:50ft; Tool Body Material:Steel RoHS Compliant: NA

FISH TAPE; Extended Length:60ft; Pulling Strength Max:-; Product Range:-; Body Material:Steel; Features:Large, Non-Slip Handle; Oversized Handle Opening; Textured Case Surface for Positive Grip; Length:50ft; Tool Body Material:Steel RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 90B0359
Product Name Fish Tape; Extended Length Ideal
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details