Ideal Industries, Inc. Fish Tape with Reel/Winder 31-055

Description
60 FT TAPE LENGTH 1600 LB TENSILE STRENGTH IMPACT RESISTANT PLASTIC CASE MATERIAL CARBON STEEL TAPE MATERIAL 1/8 INCH W X 0.06 INCH THK TAPE SIZE 12 INCH REEL DIAMETER TUFF-GRIP PRO[R], BLUED-STEEL[R] BRAND END TYPE FORMED HOOK
Datasheet
Description
60 FT TAPE LENGTH 1600 LB TENSILE STRENGTH IMPACT RESISTANT PLASTIC CASE MATERIAL CARBON STEEL TAPE MATERIAL 1/8 INCH W X 0.06 INCH THK TAPE SIZE 12 INCH REEL DIAMETER TUFF-GRIP PRO[R], BLUED-STEEL[R] BRAND END TYPE FORMED HOOK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fish Tape with Reel/Winder - 31-055 - Ideal Industries, Inc.
Sycamore, IL, USA
Fish Tape with Reel/Winder
31-055
Fish Tape with Reel/Winder 31-055
60 FT TAPE LENGTH 1600 LB TENSILE STRENGTH IMPACT RESISTANT PLASTIC CASE MATERIAL CARBON STEEL TAPE MATERIAL 1/8 INCH W X 0.06 INCH THK TAPE SIZE 12 INCH REEL DIAMETER TUFF-GRIP PRO[R], BLUED-STEEL[R] BRAND END TYPE FORMED HOOK
  • 60 FT TAPE LENGTH
  • 1600 LB TENSILE STRENGTH
  • IMPACT RESISTANT PLASTIC CASE MATERIAL
  • CARBON STEEL TAPE MATERIAL
  • 1/8 INCH W X 0.06 INCH THK TAPE SIZE
  • 12 INCH REEL DIAMETER
  • TUFF-GRIP PRO[R], BLUED-STEEL[R] BRAND
  • END TYPE FORMED HOOK
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Hand Tools
Product Number 31-055
Product Name Fish Tape with Reel/Winder
Unlock Full Specs
to access all available technical data

Similar Products