Ideal Industries, Inc. Fish Tape with Reel/Winder 31-033

Description
50 FOOT TAPE LENGTH 1600 POUND TENSILE STRENGTH FULL-PERIMETER HANDLE CASE TYPE CARBON STEEL TAPE MATERIAL 1/8 INCH WIDTH X 0.06 INCH THICKNESS TAPE SIZE 9 INCH REEL DIAMETER BLUED-STEEL[TM], TUFF-GRIP[TM] PRO BRAND TAPE END TYPE FORMED HOOK CONSTRUCTIONAL FEATURE RUST AND CORROSION RESISTANT
Datasheet
Description
50 FOOT TAPE LENGTH 1600 POUND TENSILE STRENGTH FULL-PERIMETER HANDLE CASE TYPE CARBON STEEL TAPE MATERIAL 1/8 INCH WIDTH X 0.06 INCH THICKNESS TAPE SIZE 9 INCH REEL DIAMETER BLUED-STEEL[TM], TUFF-GRIP[TM] PRO BRAND TAPE END TYPE FORMED HOOK CONSTRUCTIONAL FEATURE RUST AND CORROSION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fish Tape with Reel/Winder - 31-033 - Ideal Industries, Inc.
Sycamore, IL, USA
Fish Tape with Reel/Winder
31-033
Fish Tape with Reel/Winder 31-033
50 FOOT TAPE LENGTH 1600 POUND TENSILE STRENGTH FULL-PERIMETER HANDLE CASE TYPE CARBON STEEL TAPE MATERIAL 1/8 INCH WIDTH X 0.06 INCH THICKNESS TAPE SIZE 9 INCH REEL DIAMETER BLUED-STEEL[TM], TUFF-GRIP[TM] PRO BRAND TAPE END TYPE FORMED HOOK CONSTRUCTIONAL FEATURE RUST AND CORROSION RESISTANT
  • 50 FOOT TAPE LENGTH
  • 1600 POUND TENSILE STRENGTH
  • FULL-PERIMETER HANDLE CASE TYPE
  • CARBON STEEL TAPE MATERIAL
  • 1/8 INCH WIDTH X 0.06 INCH THICKNESS TAPE SIZE
  • 9 INCH REEL DIAMETER
  • BLUED-STEEL[TM], TUFF-GRIP[TM] PRO BRAND
  • TAPE END TYPE FORMED HOOK
  • CONSTRUCTIONAL FEATURE RUST AND CORROSION RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Hand Tools
Product Number 31-033
Product Name Fish Tape with Reel/Winder
Unlock Full Specs
to access all available technical data

Similar Products