Ideal Industries, Inc. Fish Tape with Reel/Winder 31-012

Description
25 FOOT TAPE LENGTH 1600 POUND TENSILE STRENGTH IMPACT RESISTANT ABS PLASTIC CASE MATERIAL CARBON STEEL TAPE MATERIAL 1/8 INCH WIDTH X 0.045 INCH THICKNESS TAPE SIZE 7 INCH REEL DIAMETER BLUED-STEEL[TM], THUMB-WINDER[TM] BRAND TAPE END TYPE FORMED HOOK CONSTRUCTIONAL FEATURE RUST AND CORROSION RESISTANT
Datasheet
Description
25 FOOT TAPE LENGTH 1600 POUND TENSILE STRENGTH IMPACT RESISTANT ABS PLASTIC CASE MATERIAL CARBON STEEL TAPE MATERIAL 1/8 INCH WIDTH X 0.045 INCH THICKNESS TAPE SIZE 7 INCH REEL DIAMETER BLUED-STEEL[TM], THUMB-WINDER[TM] BRAND TAPE END TYPE FORMED HOOK CONSTRUCTIONAL FEATURE RUST AND CORROSION RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fish Tape with Reel/Winder - 31-012 - Ideal Industries, Inc.
Sycamore, IL, USA
Fish Tape with Reel/Winder
31-012
Fish Tape with Reel/Winder 31-012
25 FOOT TAPE LENGTH 1600 POUND TENSILE STRENGTH IMPACT RESISTANT ABS PLASTIC CASE MATERIAL CARBON STEEL TAPE MATERIAL 1/8 INCH WIDTH X 0.045 INCH THICKNESS TAPE SIZE 7 INCH REEL DIAMETER BLUED-STEEL[TM], THUMB-WINDER[TM] BRAND TAPE END TYPE FORMED HOOK CONSTRUCTIONAL FEATURE RUST AND CORROSION RESISTANT
  • 25 FOOT TAPE LENGTH
  • 1600 POUND TENSILE STRENGTH
  • IMPACT RESISTANT ABS PLASTIC CASE MATERIAL
  • CARBON STEEL TAPE MATERIAL
  • 1/8 INCH WIDTH X 0.045 INCH THICKNESS TAPE SIZE
  • 7 INCH REEL DIAMETER
  • BLUED-STEEL[TM], THUMB-WINDER[TM] BRAND
  • TAPE END TYPE FORMED HOOK
  • CONSTRUCTIONAL FEATURE RUST AND CORROSION RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Hand Tools
Product Number 31-012
Product Name Fish Tape with Reel/Winder
Unlock Full Specs
to access all available technical data

Similar Products