Ideal Industries, Inc. Fish Tape with Reel/Winder 31-010

Description
50 FT TAPE LENGTH 1600 LB TENSILE STRENGTH THUMB WINDER CASE TYPE CARBON STEEL TAPE MATERIAL 1/8 INCH W X 0.045 INCH THK TAPE SIZE 7 INCH REEL DIAMETER THUMB-WINDER[T] BRAND END TYPE FORMED HOOK
Datasheet
Description
50 FT TAPE LENGTH 1600 LB TENSILE STRENGTH THUMB WINDER CASE TYPE CARBON STEEL TAPE MATERIAL 1/8 INCH W X 0.045 INCH THK TAPE SIZE 7 INCH REEL DIAMETER THUMB-WINDER[T] BRAND END TYPE FORMED HOOK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fish Tape with Reel/Winder - 31-010 - Ideal Industries, Inc.
Sycamore, IL, USA
Fish Tape with Reel/Winder
31-010
Fish Tape with Reel/Winder 31-010
50 FT TAPE LENGTH 1600 LB TENSILE STRENGTH THUMB WINDER CASE TYPE CARBON STEEL TAPE MATERIAL 1/8 INCH W X 0.045 INCH THK TAPE SIZE 7 INCH REEL DIAMETER THUMB-WINDER[T] BRAND END TYPE FORMED HOOK
  • 50 FT TAPE LENGTH
  • 1600 LB TENSILE STRENGTH
  • THUMB WINDER CASE TYPE
  • CARBON STEEL TAPE MATERIAL
  • 1/8 INCH W X 0.045 INCH THK TAPE SIZE
  • 7 INCH REEL DIAMETER
  • THUMB-WINDER[T] BRAND
  • END TYPE FORMED HOOK
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Hand Tools
Product Number 31-010
Product Name Fish Tape with Reel/Winder
Unlock Full Specs
to access all available technical data

Similar Products