BREAKAWAY DUAL Y-TAP KIT TYPE
UL 486-A, UL 486-B, UL 486D, UL 498, UL 1682 APPROVAL
SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
DOUBLE (LINE), DOUBLE (LOAD), FUSED, HOT CONSTRUCTION
POLYPROPYLENE (FUSE) HOUSING MATERIAL
SLK BRAND
CONDUCTOR SIZE 14 TO 2 AWG (LINE, LOAD)
TEMPERATURE RATING 105 DEG C
ACCEPTABLE FUSE SIZE 13/32 INCH X 1-1/2 INCH
30-S MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
BREAKAWAY DUAL Y-TAP KIT TYPE
UL 486-A, UL 486-B, UL 486D, UL 498, UL 1682 APPROVAL
SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
DOUBLE (LINE), DOUBLE (LOAD), FUSED, HOT CONSTRUCTION
POLYPROPYLENE (FUSE) HOUSING MATERIAL
SLK BRAND
CONDUCTOR SIZE 14 TO 2 AWG (LINE, LOAD)
TEMPERATURE RATING 105 DEG C
ACCEPTABLE FUSE SIZE 13/32 INCH X 1-1/2 INCH
30-S MODEL
BREAKAWAY DUAL Y-TAP KIT TYPE
UL 486-A, UL 486-B, UL 486D, UL 498, UL 1682 APPROVAL
SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
DOUBLE (LINE), DOUBLE (LOAD), FUSED, HOT CONSTRUCTION
POLYPROPYLENE (FUSE) HOUSING MATERIAL
SLK BRAND
CONDUCTOR SIZE 14 TO 2 AWG (LINE, LOAD)
TEMPERATURE RATING 105 DEG C
ACCEPTABLE FUSE SIZE 13/32 INCH X 1-1/2 INCH
30-S MODEL
BREAKAWAY DUAL Y-TAP KIT TYPE
UL 486-A, UL 486-B, UL 486D, UL 498, UL 1682 APPROVAL
SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
DOUBLE (LINE), DOUBLE (LOAD), FUSED, HOT CONSTRUCTION