NON BREAKAWAY TYPE
UL 486-A, UL 486-B, UL 486-D, UL 498, UL 1682 APPROVAL
SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
SINGLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
SLK[T], IDEAL[R] BRAND
CONDUCTOR SIZE 14 TO 2 AWG (LINE, LOAD)
TEMPERATURE RATING 105 DEG C
FUSE HOUSING MATERIAL POLYPROPYLENE
ACCEPTABLE FUSE SIZE 13/32 INCH X 1 1/2 INCH
30-H MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
NON BREAKAWAY TYPE
UL 486-A, UL 486-B, UL 486-D, UL 498, UL 1682 APPROVAL
SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
SINGLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
SLK[T], IDEAL[R] BRAND
CONDUCTOR SIZE 14 TO 2 AWG (LINE, LOAD)
TEMPERATURE RATING 105 DEG C
FUSE HOUSING MATERIAL POLYPROPYLENE
ACCEPTABLE FUSE SIZE 13/32 INCH X 1 1/2 INCH
30-H MODEL
NON BREAKAWAY TYPE
UL 486-A, UL 486-B, UL 486-D, UL 498, UL 1682 APPROVAL
SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
SINGLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION
SLK[T], IDEAL[R] BRAND
CONDUCTOR SIZE 14 TO 2 AWG (LINE, LOAD)
TEMPERATURE RATING 105 DEG C
FUSE HOUSING MATERIAL POLYPROPYLENE
ACCEPTABLE FUSE SIZE 13/32 INCH X 1 1/2 INCH
30-H MODEL
NON BREAKAWAY TYPE
UL 486-A, UL 486-B, UL 486-D, UL 498, UL 1682 APPROVAL
SET SCREW CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
SINGLE RIDGE (LINE), SINGLE RIDGE (LOAD), FUSED CONSTRUCTION