BREAKAWAY Y TAP KIT TYPE
UL 486-A, UL 486-B, UL 486-D, UL 498, UL 1682 APPROVAL
CRIMP ON CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), DOUBLE RIDGE (LOAD), NON FUSED CONSTRUCTION
SLK[T], IDEAL[R] BRAND
CONDUCTOR SIZE 4 TO 2 AWG (LINE), 8 TO 6 AWG (LOAD)
TEMPERATURE RATING 105 DEG C
FUSE HOUSING MATERIAL POLYPROPYLENE
ACCEPTABLE FUSE SIZE 13/32 INCH X 1 1/2 INCH
30-C MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
BREAKAWAY Y TAP KIT TYPE
UL 486-A, UL 486-B, UL 486-D, UL 498, UL 1682 APPROVAL
CRIMP ON CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), DOUBLE RIDGE (LOAD), NON FUSED CONSTRUCTION
SLK[T], IDEAL[R] BRAND
CONDUCTOR SIZE 4 TO 2 AWG (LINE), 8 TO 6 AWG (LOAD)
TEMPERATURE RATING 105 DEG C
FUSE HOUSING MATERIAL POLYPROPYLENE
ACCEPTABLE FUSE SIZE 13/32 INCH X 1 1/2 INCH
30-C MODEL
BREAKAWAY Y TAP KIT TYPE
UL 486-A, UL 486-B, UL 486-D, UL 498, UL 1682 APPROVAL
CRIMP ON CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), DOUBLE RIDGE (LOAD), NON FUSED CONSTRUCTION
SLK[T], IDEAL[R] BRAND
CONDUCTOR SIZE 4 TO 2 AWG (LINE), 8 TO 6 AWG (LOAD)
TEMPERATURE RATING 105 DEG C
FUSE HOUSING MATERIAL POLYPROPYLENE
ACCEPTABLE FUSE SIZE 13/32 INCH X 1 1/2 INCH
30-C MODEL
BREAKAWAY Y TAP KIT TYPE
UL 486-A, UL 486-B, UL 486-D, UL 498, UL 1682 APPROVAL
CRIMP ON CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), DOUBLE RIDGE (LOAD), NON FUSED CONSTRUCTION
SLK[T], IDEAL[R] BRAND
CONDUCTOR SIZE 4 TO 2 AWG (LINE), 8 TO 6 AWG (LOAD)