Ideal Industries, Inc. Screwdriver 30-333

Description
CABINET, SLOTTED TYPE GROUND (TIP) FINISH 6 INCH SHANK LENGTH PRECISION STYLE 1/4 INCH TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL TWIST-A-NUT[TM] BRAND
Datasheet
Description
CABINET, SLOTTED TYPE GROUND (TIP) FINISH 6 INCH SHANK LENGTH PRECISION STYLE 1/4 INCH TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL TWIST-A-NUT[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 30-333 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
30-333
Screwdriver 30-333
CABINET, SLOTTED TYPE GROUND (TIP) FINISH 6 INCH SHANK LENGTH PRECISION STYLE 1/4 INCH TIP SIZE CHROME VANADIUM STEEL SHANK MATERIAL TWIST-A-NUT[TM] BRAND
  • CABINET, SLOTTED TYPE
  • GROUND (TIP) FINISH
  • 6 INCH SHANK LENGTH
  • PRECISION STYLE
  • 1/4 INCH TIP SIZE
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • TWIST-A-NUT[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 30-333
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver Sets - 2885170 - RS Components, Ltd.
Specs
Standards RoHS Compliant
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw Starter - Slotted - Aluminum - 125 - Gray Tools Canada Inc.
Specs
Drive Type Slotted
Overall Length 2.5 inch (63.5 mm)
View Details
Screwdriver - 30008TP - Minerallac Company
Minerallac Company
Specs
Drive Type Snake Eye
View Details