Ideal Industries, Inc. Screwdriver 30-330

Description
ROBERTSON TYPE GROUND (TIP) FINISH 6 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE CHROME VANADIUM STEEL SHANK MATERIAL TWIST-A-NUT[TM] BRAND SCREW SIZE #2 SHANK SIZE 1/4 INCH
Datasheet
Description
ROBERTSON TYPE GROUND (TIP) FINISH 6 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE CHROME VANADIUM STEEL SHANK MATERIAL TWIST-A-NUT[TM] BRAND SCREW SIZE #2 SHANK SIZE 1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 30-330 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
30-330
Screwdriver 30-330
ROBERTSON TYPE GROUND (TIP) FINISH 6 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE CHROME VANADIUM STEEL SHANK MATERIAL TWIST-A-NUT[TM] BRAND SCREW SIZE #2 SHANK SIZE 1/4 INCH
  • ROBERTSON TYPE
  • GROUND (TIP) FINISH
  • 6 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • PRECISION STYLE
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • TWIST-A-NUT[TM] BRAND
  • SCREW SIZE #2
  • SHANK SIZE 1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 30-330
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-648-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver CAL 40 - 810477 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details
Gedore Ergo Quickset Adjustable Torque Screwdriver - 060700 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Features Interchangable Head
View Details