The 3-5956P1 is an auxiliary contact holder designed for use with 1x4 auxiliary connectors in SBE® and SBX® housings, retaining up to four auxiliary contacts. It is compatible with the SBE® 160 and SBX® 175 series and supports pin and socket contacts rated for up to 20 amps per circuit at 150 volts. The holder requires either one retaining clip or two retaining pins for secure installation. It is intended for use in applications requiring multiple auxiliary circuits within the SBE®/SBX® family, where the genderless design allows flexible mating and sequencing. The part is sold separately from the contacts and housing.
SBE®/SBX® auxiliary holder retains up to 4 auxiliary contacts Also found in: /SBE 160/SBX 175/SBE 320/SBX 350/SBO 60/SBE 80
"4 Position Blade Type Power Housing Connector Receptacle 0.150"" (3.81mm)"
SBE/X 1X4 AUX.HOLDER HSG. ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3-5956P1 | 2243-3-5956P1-ND | 19X7591 |
| Product Name | SBE ® /SBX ® 1×4 Auxiliary Contact Holder | Blade Type Power Connector Housings | Sbe/x 1X4 Aux.holder Hsg. Rohs Compliant Anderson Power Products |
| Mounting | Free Hanging (In-Line) |