Anderson Power Products Contact, Power Pole, 30 A, Tin, 12/16 AWG, 0.10/0.06 in., 3.3/1.3 mm^2 269G1-LPBK

Description
30 A , Tin Contact Plating, Power Pole Contacts Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.32" × 0.32" × 0.97" Housing 1.63" Length for a Mated Set
Description
30 A , Tin Contact Plating, Power Pole Contacts Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.32" × 0.32" × 0.97" Housing 1.63" Length for a Mated Set

Suppliers

Company
Product
Description
Supplier Links
Contact, Power Pole, 30 A, Tin, 12/16 AWG, 0.10/0.06 in., 3.3/1.3 mm^2 - 70161980 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact, Power Pole, 30 A, Tin, 12/16 AWG, 0.10/0.06 in., 3.3/1.3 mm^2
70161980
Contact, Power Pole, 30 A, Tin, 12/16 AWG, 0.10/0.06 in., 3.3/1.3 mm^2 70161980
30 A , Tin Contact Plating, Power Pole Contacts Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.32" × 0.32" × 0.97" Housing 1.63" Length for a Mated Set

30 A , Tin Contact Plating, Power Pole Contacts
Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products.

  • 0.32" × 0.32" × 0.97" Housing
  • 1.63" Length for a Mated Set
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70161980
Product Name Contact, Power Pole, 30 A, Tin, 12/16 AWG, 0.10/0.06 in., 3.3/1.3 mm^2
North American ? to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Terminals - Turret Connectors - 36-11513-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details