Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC POWER CORDS
ANDERSON POWER PRODUCTS
2047KK2-BK -- DC POWER CORDS
Anderson Power Products
DC Power Cords
2047KK2-BK
Description
SDG400 T-LATCH PLUG, DBL END, 2M, 2.5mm2
Request a Quote
Email Supplier
Description
SDG400 T-LATCH PLUG, DBL END, 2M, 2.5mm2
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
DC Power Cords
2047KK2-BK
DC Power Cords
2047KK2-BK
SDG400 T-LATCH PLUG, DBL END, 2M, 2.5mm2
SDG400 T-LATCH PLUG, DBL END, 2M, 2.5mm2
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
DC Power Cords
Product Number
2047KK2-BK
Product Name
DC Power Cords
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
RS Components, Ltd.
1221782
View Details
Tripp Lite by Eaton
USB to 5V DC Type-M Barrel Plug Power Cable – M/M, 28 AWG, 3 ft., Black
U152-003-M
View Details
Larson Electronics LLC
C-16-TP7 7 Prong Trailer Plug with 16 foot with 2 pin SAE Connector
C-16-TP7
View Details
RS Components, Ltd.
1221783
View Details