Ideal Industries, Inc. Street Lighting Connector Kit 20-LC-U

Description
BREAKAWAY IN-LINE KIT TYPE CSA APPROVAL PIN CONNECTOR TYPE 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING DOUBLE (LINE), SINGLE (LOAD), NON-FUSED CONSTRUCTION CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE, LOAD) CONDUCTOR SIZE 4 TO 2 AWG STRANDED (LINE), 12 TO 6 AWG STRANDED (LOAD) CONDUCTOR TYPE COPPER CRIMP (LINE, LOAD) USED ON NEUTRAL LINE CONNECTION
Datasheet
Description
BREAKAWAY IN-LINE KIT TYPE CSA APPROVAL PIN CONNECTOR TYPE 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING DOUBLE (LINE), SINGLE (LOAD), NON-FUSED CONSTRUCTION CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE, LOAD) CONDUCTOR SIZE 4 TO 2 AWG STRANDED (LINE), 12 TO 6 AWG STRANDED (LOAD) CONDUCTOR TYPE COPPER CRIMP (LINE, LOAD) USED ON NEUTRAL LINE CONNECTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Connector Kit - 20-LC-U - Ideal Industries, Inc.
Sycamore, IL, USA
Street Lighting Connector Kit
20-LC-U
Street Lighting Connector Kit 20-LC-U
BREAKAWAY IN-LINE KIT TYPE CSA APPROVAL PIN CONNECTOR TYPE 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING DOUBLE (LINE), SINGLE (LOAD), NON-FUSED CONSTRUCTION CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE, LOAD) CONDUCTOR SIZE 4 TO 2 AWG STRANDED (LINE), 12 TO 6 AWG STRANDED (LOAD) CONDUCTOR TYPE COPPER CRIMP (LINE, LOAD) USED ON NEUTRAL LINE CONNECTION
  • BREAKAWAY IN-LINE KIT TYPE
  • CSA APPROVAL
  • PIN CONNECTOR TYPE
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • DOUBLE (LINE), SINGLE (LOAD), NON-FUSED CONSTRUCTION
  • CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE, LOAD)
  • CONDUCTOR SIZE 4 TO 2 AWG STRANDED (LINE), 12 TO 6 AWG STRANDED (LOAD)
  • CONDUCTOR TYPE COPPER CRIMP (LINE, LOAD)
  • USED ON NEUTRAL LINE CONNECTION
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Splice Kits
Product Number 20-LC-U
Product Name Street Lighting Connector Kit
Unlock Full Specs
to access all available technical data

Similar Products