BREAKAWAY IN LINE KIT TYPE
CSA APPROVAL
PIN CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), NON FUSED CONSTRUCTION
IDEAL[R] BRAND
CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE, LOAD)
CONDUCTOR SIZE 4 TO 2 AWG STRANDED (LINE), 12 TO 6 AWG STRANDED (LOAD)
CONDUCTOR TYPE ALUMINUM CRIMP (LINE), COPPER CRIMP (LOAD)
USED FOR NEUTRAL LINE CONNECTION
20 MODEL
Ideal Industries, Inc.
Done
Datasheet
Description
BREAKAWAY IN LINE KIT TYPE
CSA APPROVAL
PIN CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), NON FUSED CONSTRUCTION
IDEAL[R] BRAND
CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE, LOAD)
CONDUCTOR SIZE 4 TO 2 AWG STRANDED (LINE), 12 TO 6 AWG STRANDED (LOAD)
CONDUCTOR TYPE ALUMINUM CRIMP (LINE), COPPER CRIMP (LOAD)
USED FOR NEUTRAL LINE CONNECTION
20 MODEL
BREAKAWAY IN LINE KIT TYPE
CSA APPROVAL
PIN CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), NON FUSED CONSTRUCTION
IDEAL[R] BRAND
CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE, LOAD)
CONDUCTOR SIZE 4 TO 2 AWG STRANDED (LINE), 12 TO 6 AWG STRANDED (LOAD)
CONDUCTOR TYPE ALUMINUM CRIMP (LINE), COPPER CRIMP (LOAD)
USED FOR NEUTRAL LINE CONNECTION
20 MODEL
BREAKAWAY IN LINE KIT TYPE
CSA APPROVAL
PIN CONNECTOR TYPE
600 V VOLTAGE RATING
30 AMPERE CURRENT RATING
DOUBLE RIDGE (LINE), SINGLE RIDGE (LOAD), NON FUSED CONSTRUCTION
IDEAL[R] BRAND
CONDUCTOR INSULATION DIAMETER 0.12 TO 0.43 INCH (LINE, LOAD)
CONDUCTOR SIZE 4 TO 2 AWG STRANDED (LINE), 12 TO 6 AWG STRANDED (LOAD)
CONDUCTOR TYPE ALUMINUM CRIMP (LINE), COPPER CRIMP (LOAD)