The SBE® 320 brown housing is molded from chemical-resistant PBT and supports up to two primary power contacts rated for 550 amps per pole and up to eight auxiliary contacts. It accommodates wire sizes from 1/0 to 350 MCM (53.5 to 185 mm²) with silver-plated contacts, complies with EN1175:2020, and has an IP20 touch-safe rating. The operating temperature range is -40°C to 105°C, and it supports 10,000 mating cycles. It cannot be mated with SBX® 350 housings of the same voltage color code.
The largest size of SBE®, X, O style housing. SBE® housings are molded from a chemical resistant PBT. SBE®320 and SBX®350 housings of the same Voltage Color Code cannot be mated. SBX®350 housings do not meet EN1175-1 requirements for industrial trucks
SBE320-HSG & SPG-BROWN ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2-8171G8 | 88K0071 |
| Product Name | Sbe ® 320 Housing, Brown | Sbe320-Hsg & Spg-Brown Rohs Compliant Anderson Power Products |