The SBE™ 320 green housing is a large-size power connector housing molded from chemical-resistant PBT, designed to integrate up to two primary power circuits and up to eight auxiliary power or signal contacts. It supports silver-plated wire contacts up to 350 mcm (185 mm²) with a rated current of 320 amps per pole and a voltage rating of 600 V AC/DC. The housing meets EN1175:2020 and UL 94 V-0 flammability standards, and provides IP20 touch safety when mated. Auxiliary contacts are last-mate/first-brea
The largest size of SBE®, X, O style housing. SBE® housings are molded from a chemical resistant PBT. SBE®320 and SBX®350 housings of the same Voltage Color Code cannot be mated. SBX®350 housings do not meet EN1175-1 requirements for industrial trucks
SBE320-HSG & SPG-GREEN ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2-8171G4 | 88K0067 |
| Product Name | Sbe ® 320 Housing, Green | Sbe320-Hsg & Spg-Green Rohs Compliant Anderson Power Products |