The SBE™ 320 red housing is a large-size, touch-safe connector housing molded from chemical-resistant PBT, designed to integrate up to 8 auxiliary power or signal contacts alongside two primary power circuits. It supports silver-plated wire contacts rated for up to 550 amps per pole at 600 V AC/DC and meets EN1175:2020. The housing is color-coded for voltage identification and cannot mate with SBX™ 350 housings of the same color code. It offers an IP20 protection rating and operates from -40°C to 105°C. Mating cycles are rated at 10,000 for power contacts, with a flammability rating of UL 94 V-0.
The largest size of SBE®, X, O style housing. SBE® housings are molded from a chemical resistant PBT. SBE®320 and SBX®350 housings of the same Voltage Color Code cannot be mated. SBX®350 housings do not meet EN1175-1 requirements for industrial trucks
SBE320-HSG & SPG-RED ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2-8171G3 | 88K0066 |
| Product Name | Sbe ® 320 Housing, Red | Sbe320-Hsg & Spg-Red Rohs Compliant Anderson Power Products |