Anderson Power Products Sbe ® 320 Housing, Gray 2-8171G1

Description
The largest size of SBE®, X, O style housing. SBE® housings are molded from a chemical resistant PBT. SBE®320 and SBX®350 housings of the same Voltage Color Code cannot be mated. SBX®350 housings do not meet EN1175-1 requirements for industrial trucks
Request a Quote
Description
The largest size of SBE®, X, O style housing. SBE® housings are molded from a chemical resistant PBT. SBE®320 and SBX®350 housings of the same Voltage Color Code cannot be mated. SBX®350 housings do not meet EN1175-1 requirements for industrial trucks
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SBE™ 320 gray housing is the largest size in the SBE™, X, O style family, molded from chemical-resistant PBT. It supports up to two primary power contacts rated for 550 amps per pole with silver-plated contacts compatible with wire sizes up to 350 mcm (185 mm²), and up to eight auxiliary contacts rated for 20 amps per pole. The housing meets EN1175:2020, has a dielectric withstanding voltage of 2,200 V AC, and is rated for 10,000 mating cycles. Mated length is 200.0 mm and unmated diameter is 6.7 mm. Auxiliary contacts are last-mate/first-break relative to power contacts. The housing is touch-safe with IP20 protection and complies with UL 94 V-0 flammability rating. Gray color-coded housings cannot be mated with other SBE™ or SBX™ housings of the same voltage code.

Datasheet Summary
Powered by GS/AI

The SBE™ 320 gray housing is the largest size in the SBE™, X, O style family, molded from chemical-resistant PBT. It supports up to two primary power contacts rated for 550 amps per pole with silver-plated contacts compatible with wire sizes up to 350 mcm (185 mm²), and up to eight auxiliary contacts rated for 20 amps per pole. The housing meets EN1175:2020, has a dielectric withstanding voltage of 2,200 V AC, and is rated for 10,000 mating cycles. Mated length is 200.0 mm and unmated diameter is 6.7 mm. Auxiliary contacts are last-mate/first-break relative to power contacts. The housing is touch-safe with IP20 protection and complies with UL 94 V-0 flammability rating. Gray color-coded housings cannot be mated with other SBE™ or SBX™ housings of the same voltage code.

Suppliers

Company
Product
Description
Supplier Links
Sbe ® 320 Housing, Gray - 2-8171G1 - Anderson Power Products
Sterling, MA, United States
Sbe ® 320 Housing, Gray
2-8171G1
Sbe ® 320 Housing, Gray 2-8171G1
The largest size of SBE®, X, O style housing. SBE® housings are molded from a chemical resistant PBT. SBE®320 and SBX®350 housings of the same Voltage Color Code cannot be mated. SBX®350 housings do not meet EN1175-1 requirements for industrial trucks

The largest size of SBE®, X, O style housing. SBE® housings are molded from a chemical resistant PBT. SBE®320 and SBX®350 housings of the same Voltage Color Code cannot be mated. SBX®350 housings do not meet EN1175-1 requirements for industrial trucks

Supplier's Site Datasheet
Sbe320-Hsg/spg-Gray Rohs Compliant Anderson Power Products - 88K0065 - Newark, An Avnet Company
Chicago, IL, United States
Sbe320-Hsg/spg-Gray Rohs Compliant Anderson Power Products
88K0065
Sbe320-Hsg/spg-Gray Rohs Compliant Anderson Power Products 88K0065
SBE320-HSG/SPG-GRAY ROHS COMPLIANT: YES

SBE320-HSG/SPG-GRAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2-8171G1 88K0065
Product Name Sbe ® 320 Housing, Gray Sbe320-Hsg/spg-Gray Rohs Compliant Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers