SBX® 175 housing, red, molded from polycarbonate, is a mid-size X-style connector housing rated for up to 280 amps per primary power contact, with mating capability to SBE® 160 housings of matching color code except yellow. It supports up to eight auxiliary power or signal contacts, operates from -20°C to 105°C, and meets IP20 ingress protection per IEC 60529. It does not comply with EN1175:2020 for industrial trucks. The housing dimensions are 11.1 mm wide, 9.5 mm deep, and 5.75 inches long when mated. Contact retention is achieved via stainless steel springs, and the housing complies with UL94 V-0 flammability rating.
The middle size of SBE®, X, O style housing. SBX® housings are molded from PC. SBE®160 and SBX®175 housings of the same Voltage Color Code can be mated (except yellow) but is not recommended as it invalidates UL approvals. SBX®175 housings do not meet
HSG & SPG SBX-175 RED ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2-7251G5 | 53H8573 |
| Product Name | SBX ® 175 Housing, Red | Hsg & Spg Sbx-175 Red Rohs Compliant Anderson Power Products |