The SBX® 175 housing is a middle-sized, X, O style connector housing molded from polycarbonate, rated IP20 per IEC 60529, and designed for use with up to 280 amperes per primary power contact. It features color-coded mechanical voltage keys for circuit identification and includes provisions for up to eight auxiliary power or signal contacts. The blue housing part number 2-7251G2 supports power contacts sized for 1/0 AWG to 2 AWG wire and operates within a temperature range of -20°C to 105°C. The housing does not meet EN1175:2020 requirements for industrial trucks. Mating with SBE® 160 housings of the same color code is possible but not recommended as it invalidates UL approvals.
The middle size of SBE®, X, O style housing. SBX® housings are molded from PC. SBE®160 and SBX®175 housings of the same Voltage Color Code can be mated (except yellow) but is not recommended as it invalidates UL approvals. SBX®175 housings do not meet
HSG & SPG SBX-175-BLUE ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2-7251G2 | 53H8570 |
| Product Name | SBX ® 175 Housing, Blue | Hsg & Spg Sbx-175-Blue Rohs Compliant Anderson Power Products |