SBX® 350 yellow housing is the largest size of the SBE®, X, O style housing, molded from polycarbonate. It supports up to 550 amps per pole with silver-plated contacts for 350 MCM (185 mm²) wire, and integrates up to eight auxiliary power or signal contacts. Auxiliary contacts are last-mate/first-brea
SBX®350 Housings The largest size of SBE®, X, O style housing. SBX® housings are molded from PC. SBE®320 and SBX®350 housings of the same Voltage Color Code cannot be mated. SBX®350 housings do not meet EN1175-1 requirements for industrial trucks.
HSG & SPG SBX-350 YELLOW ROHS COMPLIANT: YES
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2-7249G6 | 53H8567 |
| Product Name | SBX ® 350 Housing, Yellow | Hsg & Spg Sbx-350 Yellow Rohs Compliant Anderson Power Products |