The Powerpole® 15/45 Mounting Clamp for 2 or 4 poles is designed to fasten a block of Powerpole® 15/45 series housings to a panel. Connector blocks must be a complete square for proper function. Fastening hardware is not included.
Powerpole® 15/45 Mounting Clamp 2 or 4 pole- Set of 2 Clamps
| Anderson Power Products | |
|---|---|
| Product Category | Cable Clamps |
| Product Number | 1462G1 |
| Product Name | Powerpole ® 15/45 Mounting Clamp 2 or 4 pole |
| Operating Temperature | -20 to 105 C (-4 to 221 F) |