Anderson Power Products Connector Housing, Plug, 2 To 4 Pole; Product Range Anderson Power Products 1461G1

Description
CONNECTOR HOUSING, PLUG, 2 TO 4 POLE; Product Range:Powerpole PAK Series; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:Anderson Powerpole PAK Series Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 2 TO 4 POLE; Product Range:Powerpole PAK Series; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:Anderson Powerpole PAK Series Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 2 To 4 Pole; Product Range Anderson Power Products - 72W1470 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 2 To 4 Pole; Product Range Anderson Power Products
72W1470
Connector Housing, Plug, 2 To 4 Pole; Product Range Anderson Power Products 72W1470
CONNECTOR HOUSING, PLUG, 2 TO 4 POLE; Product Range:Powerpole PAK Series; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:Anderson Powerpole PAK Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 2 TO 4 POLE; Product Range:Powerpole PAK Series; Gender:Plug; No. of Positions:-; Pitch Spacing:-; For Use With:Anderson Powerpole PAK Series Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 72W1470
Product Name Connector Housing, Plug, 2 To 4 Pole; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details