Anderson Power Products Power Connectors 1395G6

Description
PP15 ORANGE CON 16/20 KIT
Request a Quote Datasheet
Description
PP15 ORANGE CON 16/20 KIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
1395G6
Power Connectors 1395G6
PP15 ORANGE CON 16/20 KIT

PP15 ORANGE CON 16/20 KIT

Buy Now
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 50B835 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products
50B835
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products 50B835
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP15 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:OrangeRoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP15 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:OrangeRoHS Compliant: Yes

Supplier's Site
Pp15 Orange Con 16/20 Kit Rohs Compliant Anderson Power Products - 95M5389 - Newark, An Avnet Company
Chicago, IL, United States
Pp15 Orange Con 16/20 Kit Rohs Compliant Anderson Power Products
95M5389
Pp15 Orange Con 16/20 Kit Rohs Compliant Anderson Power Products 95M5389
PP15 ORANGE CON 16/20 KIT ROHS COMPLIANT: YES

PP15 ORANGE CON 16/20 KIT ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connectors - 1395G6 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1395G6
Blade Type Power Connectors 1395G6
PP15-CONNECTOR-ORANG E

PP15-CONNECTOR-ORANGE

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1395G6 50B835 95M5389 1395G6
Product Name Power Connectors Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products Pp15 Orange Con 16/20 Kit Rohs Compliant Anderson Power Products Blade Type Power Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data