Anderson Power Products Power Connectors 1395G5

Description
PP15 YEL CON 16/20 KIT
Request a Quote Datasheet
Description
PP15 YEL CON 16/20 KIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
1395G5
Power Connectors 1395G5
PP15 YEL CON 16/20 KIT

PP15 YEL CON 16/20 KIT

Buy Now
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5351 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products
29C5351
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products 29C5351
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP15 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP15 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - 1395G5 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1395G5
Blade Type Power Connectors 1395G5
PP15-CONNECTOR-YELLO W

PP15-CONNECTOR-YELLOW

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1395G5 29C5351 1395G5
Product Name Power Connectors Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products Blade Type Power Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details