Anderson Power Products Blade Type Power Connectors 1395G2

Description
PP15-CONNECTOR-WHITE
Datasheet
Description
PP15-CONNECTOR-WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connectors - 1395G2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1395G2
Blade Type Power Connectors 1395G2
PP15-CONNECTOR-WHITE

PP15-CONNECTOR-WHITE

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5349 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products
29C5349
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products 29C5349
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP15 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP15 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8736 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8736
Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8736
CONNECTOR, PLUG, 1POS, 1ROW, CABLE; Product Range:PP15 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 1POS, 1ROW, CABLE; Product Range:PP15 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1395G2 29C5349 08AK8736
Product Name Blade Type Power Connectors Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products
Geometry Single Pole
Unlock Full Specs
to access all available technical data

Similar Products

Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Insulated Phone Tip Jack - 907 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details