Anderson Power Products Connector, Powerpole PP15, housing and 15 amp contact 16/20AWG, black 1395G1

Description
Connector, Powerpole PP15, housing and 15 amp contact 16/20AWG, black
Datasheet
Description
Connector, Powerpole PP15, housing and 15 amp contact 16/20AWG, black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Powerpole PP15, housing and 15 amp contact 16/20AWG, black - 70162092 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Powerpole PP15, housing and 15 amp contact 16/20AWG, black
70162092
Connector, Powerpole PP15, housing and 15 amp contact 16/20AWG, black 70162092
Connector, Powerpole PP15, housing and 15 amp contact 16/20AWG, black

Connector, Powerpole PP15, housing and 15 amp contact 16/20AWG, black

Supplier's Site
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5348 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products
29C5348
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products 29C5348
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP15 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP15 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8735 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8735
Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8735
CONNECTOR, PLUG, 1POS, 1ROW, CABLE; Product Range:PP15 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 1POS, 1ROW, CABLE; Product Range:PP15 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - 1395G1 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1395G1
Blade Type Power Connectors 1395G1
PP15-CONNECTOR-BLACK

PP15-CONNECTOR-BLACK

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70162092 29C5348 08AK8735 1395G1
Product Name Connector, Powerpole PP15, housing and 15 amp contact 16/20AWG, black Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products Blade Type Power Connectors
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10011649-202 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Terminal Blocks - 39.3202 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers