Anderson Power Products Contact; Loose Piece; 180 A; Silver; 4 AWG; 6.8 mm; 21.2 sq. mm 1384

Description
Silver Contact Plating, Loose Piece Contact Style, Powerpole® 180 A Series Contact Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.32" × 0.32" × 2.75" Housing 4.63" Length for Mated Set
Description
Silver Contact Plating, Loose Piece Contact Style, Powerpole® 180 A Series Contact Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.32" × 0.32" × 2.75" Housing 4.63" Length for Mated Set

Suppliers

Company
Product
Description
Supplier Links
Contact; Loose Piece; 180 A; Silver; 4 AWG; 6.8 mm; 21.2 sq. mm - 70161986 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact; Loose Piece; 180 A; Silver; 4 AWG; 6.8 mm; 21.2 sq. mm
70161986
Contact; Loose Piece; 180 A; Silver; 4 AWG; 6.8 mm; 21.2 sq. mm 70161986
Silver Contact Plating, Loose Piece Contact Style, Powerpole® 180 A Series Contact Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products. 0.32" × 0.32" × 2.75" Housing 4.63" Length for Mated Set

Silver Contact Plating, Loose Piece Contact Style, Powerpole® 180 A Series Contact
Powerpole® connector modules feature a single pole, genderless connector half. This module consists of a color-coded housing and a silver-plated, crimp-type contact. The module is designed to mate with another identical module. The housing is durable, high-impact resistant polycarbonate (UL94V rated resin). An internal stainless steel leaf spring forces contacts to maintain constant pressure. The contacts are sold separately and are made from highly conductive silver-plated copper. UL recognized file No. E26226. CSA certified file No. LR25154. Powerpole® is a registered trademark of Anderson Power Products.

  • 0.32" × 0.32" × 2.75" Housing
  • 4.63" Length for Mated Set
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70161986
Product Name Contact; Loose Piece; 180 A; Silver; 4 AWG; 6.8 mm; 21.2 sq. mm
North American 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2802.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
#6 Stud Solder Lug - 7329 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers