Anderson Power Products Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG 1384

Description
Powerpole® PP180 Silver Plated Wire Contacts, 4 AWG, High Mating Force Also found in: /Powerpole® 180/SB 175
Request a Quote
Description
Powerpole® PP180 Silver Plated Wire Contacts, 4 AWG, High Mating Force Also found in: /Powerpole® 180/SB 175
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Powerpole® PP180 contacts are silver-plated copper contacts rated for up to 260 amperes at 600 volts AC/DC, with a contact barrel suitable for 4 AWG (21.2 mm²) wire. They feature a high mating force of 170 lbf (756 N), a maximum contact resistance of 0.10 milliohms, and operate from -20°C to 105°C. Contacts meet UL94 V-0 flammability standards and are designed for use in SPEC Pak® High Power connectors with IP68 environmental sealing. Mating cycles are rated at 10,000 without load.

Datasheet Summary
Powered by GS/AI

Powerpole® PP180 contacts are silver-plated copper contacts rated for up to 260 amperes at 600 volts AC/DC, with a contact barrel suitable for 4 AWG (21.2 mm²) wire. They feature a high mating force of 170 lbf (756 N), a maximum contact resistance of 0.10 milliohms, and operate from -20°C to 105°C. Contacts meet UL94 V-0 flammability standards and are designed for use in SPEC Pak® High Power connectors with IP68 environmental sealing. Mating cycles are rated at 10,000 without load.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Sterling, MA, United States
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG
1384
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG 1384
Powerpole® PP180 Silver Plated Wire Contacts, 4 AWG, High Mating Force Also found in: /Powerpole® 180/SB 175

Powerpole® PP180 Silver Plated Wire Contacts, 4 AWG, High Mating Force Also found in: /Powerpole® 180/SB 175

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
1384
Contacts 1384
PP180-CNT-#4 AWG

PP180-CNT-#4 AWG

Buy Now
Blade Type Power Connector Contacts - 2243-1384-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1384-ND
Blade Type Power Connector Contacts 2243-1384-ND
Blade Contact 4 AWG Crimp Non-Gendered Silver

Blade Contact 4 AWG Crimp Non-Gendered Silver

Buy Now Datasheet
Contact, Pin, 4Awg, Crimp; Product Range Anderson Power Products - 41AH6182 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 4Awg, Crimp; Product Range Anderson Power Products
41AH6182
Contact, Pin, 4Awg, Crimp; Product Range Anderson Power Products 41AH6182
CONTACT, PIN, 4AWG, CRIMP; Product Range:PP180, SB175 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Contact Plating:Silver Plated Contacts; For Use With:PP180 Powerpole Connectors RoHS Compliant: Yes

CONTACT, PIN, 4AWG, CRIMP; Product Range:PP180, SB175 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Contact Plating:Silver Plated Contacts; For Use With:PP180 Powerpole Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1384 1384 2243-1384-ND 41AH6182
Product Name Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG Contacts Blade Type Power Connector Contacts Contact, Pin, 4Awg, Crimp; Product Range Anderson Power Products
Mounting Inline, Panel/Bulkhead
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Connectors - 114916P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers